The RTAN-5020 is a three-phase EMC filter rated for 500Vac and 20A, designed for pulse and noise attenuation using amorphous core technology. It features captive terminals and integrated screw hardware, and is certified to UL1283 and EN60939-1/-2 with RoHS compliance. The model supports DIN rail mounting and has a short circuit current rating of 14kA with an inverse time breaker. It operates within -25°C to +85°C with derating above 50°C, and has a typical weight of 570g. Common mode attenuation reaches 25dB from 0.4MHz to 10MHz, with a DC resistance of 25mΩ and a maximum leakage current of 5.0mA at 500Vac/60Hz.
Power Line EMC Filters, 3-phase/3-line(500V)
FILTER, 500VAC 20A, SCREW TERMINATIONS, DIN RAIL MOUNT
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RTAN-5020D | 46R0828 |
| Product Name | Power Line EMC Filters | Filter, 500Vac 20A, Screw Terminations, Din Rail Mount Tdk-Lambda |
| Package / Mounting | DIN rail |