TDK-Lambda Americas Inc., High Power Division Power Line Filter Modules - RSEL-2001W RSEL-2001W

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 892409-RSEL-2001W Series: RSEL Operating Temperature Range: -25°C ~ 85°C Features: Single Phase EMC/EMI Line Filter 1 A 250VAC - Single Stage Wire Leads Package: Bulk Mounting: Chassis Mount Family Name: RSEL-2001 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8504.90.4100 Other Part Number: RSEL2001W, RSEL-2001W-ND, 285-2740
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 892409-RSEL-2001W Series: RSEL Operating Temperature Range: -25°C ~ 85°C Features: Single Phase EMC/EMI Line Filter 1 A 250VAC - Single Stage Wire Leads Package: Bulk Mounting: Chassis Mount Family Name: RSEL-2001 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8504.90.4100 Other Part Number: RSEL2001W, RSEL-2001W-ND, 285-2740
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - RSEL-2001W
RSEL-2001W
Power Line Filter Modules - RSEL-2001W RSEL-2001W
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 892409-RSEL-2001W Series: RSEL Operating Temperature Range: -25°C ~ 85°C Features: Single Phase EMC/EMI Line Filter 1 A 250VAC - Single Stage Wire Leads Package: Bulk Mounting: Chassis Mount Family Name: RSEL-2001 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8504.90.4100 Other Part Number: RSEL2001W, RSEL-2001W-ND, 285-2740

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 892409-RSEL-2001W
Series: RSEL
Operating Temperature Range: -25°C ~ 85°C
Features: Single Phase EMC/EMI Line Filter 1 A 250VAC - Single Stage Wire Leads
Package: Bulk
Mounting: Chassis Mount
Family Name: RSEL-2001
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8504.90.4100
Other Part Number: RSEL2001W, RSEL-2001W-ND, 285-2740

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number RSEL-2001W
Product Name Power Line Filter Modules - RSEL-2001W
Unlock Full Specs
to access all available technical data

Similar Products

2330-2340 MHz Cavity Filter - AB2335B996 - Anatech Electronics, Inc.
Specs
Fc 2335 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
Ceramic Filters - ECS-DCF 107 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
Band Pass Filter - 5o2695500 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 5100 to 5900 MHz
View Details