The CC1R5-1212SR-E is a 1.5W isolated DC-DC converter from the CC-E series, operating from a 9 to 18V input and providing dual outputs of ±12V or ±15V. It features a surface mount (R) packaging style and a five-sided metal case to reduce radiated noise. The converter offers an efficiency of 81% at nominal input, with an input-to-output isolation of 500Vac and an operating ambient temperature range of -40 to 85°C. Output voltage tolerance is ±3%, with ripple and noise limited to 120mV (30mV typical) for the ±12/±15V models. Remote on/off functionality is provided with negative logic control, and no minimum load is required. Overcurrent protection operates in hiccup mode above 105% load. The device complies with IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 12 ~ 15V 125mA 9V - 18V Input
| TDK-Lambda Americas Inc. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CC1R5-1212SR-E | 445-3268-ND |
| Product Name | DC-DC Converters | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |