The CC1R5-2403SR-E is a 1.5W isolated DC-DC converter with a 18-36V input voltage range and a 3.3V output voltage delivering up to 0.4A. It features a surface mount package, operates from -40 to 85°C ambient temperature, and provides 500Vac input-to-output isolation. Efficiency is 72% at nominal input, with output voltage tolerance of ±3% and ripple and noise of 120mV. The converter includes remote on/off control with negative logic and a five-sided metal case for reduced radiated noise.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 3.3V 400mA 18V - 36V Input
DC DC CONVERTER 3.3V 1W
DC-DC CONVERTER, ISO POL, 1 O/P, 1.5W, 400mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:400mA; Output Regulation:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CC1R5-2403SR-E | 445-3269-ND | CC1R5-2403SR-E | 05M6925 |
| Product Name | DC-DC Converters | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 1.5W, 400Ma, 3.3V; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |