TDK-Lambda Americas Inc. High Voltage Power Supplies 203S-1kV-POS-3P400

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 203S-1kV-POS-3P400 is a high-voltage capacitor charging and DC power supply in the 203 Series, rated for 30kW continuous DC output at 1kV with positive polarity and a 400VAC three-phase input. It features a compact 7U rack-mount design measuring 19 W x 12.25 H x 22.5 D inches (483 x 311 x 571 mm) and weighs 220 lbs (100 kg). The unit uses water cooling with a flow rate of 2 US GPM (7.6 L/min), has passive PFC with a power factor of 0.9, and operates with better than 85% efficiency. It includes remote control via a 25-pin D-sub connector and offers full local HV On/Off controls with status indicators. The product is designed for operation in ambient temperatures from 0℃ to 55℃ and meets UL/CSA standards for AC input connectors and line contactors.

Datasheet Summary
Powered by GS/AI

The 203S-1kV-POS-3P400 is a high-voltage capacitor charging and DC power supply in the 203 Series, rated for 30kW continuous DC output at 1kV with positive polarity and a 400VAC three-phase input. It features a compact 7U rack-mount design measuring 19 W x 12.25 H x 22.5 D inches (483 x 311 x 571 mm) and weighs 220 lbs (100 kg). The unit uses water cooling with a flow rate of 2 US GPM (7.6 L/min), has passive PFC with a power factor of 0.9, and operates with better than 85% efficiency. It includes remote control via a 25-pin D-sub connector and offers full local HV On/Off controls with status indicators. The product is designed for operation in ambient temperatures from 0℃ to 55℃ and meets UL/CSA standards for AC input connectors and line contactors.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 203S-1kV-POS-3P400 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
203S-1kV-POS-3P400
High Voltage Power Supplies 203S-1kV-POS-3P400
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 203S-1kV-POS-3P400
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature 0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 500A-4KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 202A-1.5KV-POS-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 303S-2kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-2kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details