The CN200A110-12 is a 200W half-brick isolated DC-DC converter with a 60-160V input and a 12V output adjustable from 10.8 to 13.2V, delivering up to 16.7A. Measuring 57.9 × 61 × 12.7 mm, it supports remote on/off, remote sense, and active current sharing for parallel operation. Efficiency is 88% at 110V input. It operates from -40°C to +100°C baseplate temperature with conduction cooling. Certified to IEC 62368-1 and designed to meet EN 45545-2 and IEC 61373 Category 1, Class B for railway use. Output tolerance is ±1%, with 150mV ripple and noise. Overcurrent, overvoltage, and overtemperature protections auto-recover. Weight is 100g. MTBF is 1,634,969 hours under full load at 40°C. CE and UKCA marked.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Featuring either 60 - 160Vdc or 14.4 - 36Vdc inputs, the CN-A meets the stringent shock and vibration requirements of IEC61373, as well as the Japanese equivalent standard JIS E 4031. A coating option allow the products to meet EN50155. Full power operation on all the converters is guaranteed across a -40 to +100?C baseplate temperature. All models, except the half brick 200W, have a quarter brick footprint and will withstand a 3kVac isolation voltage.
Features
Applications for this product
DC-DC CONVERTER, ISO POL, 1 O/P, 200.4W, 16.7A, 12V; Output Power Max:200.4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; DC / DC Converter Type:Half Brick; Width:61mm; Height:12.7mm RoHS Compliant: Yes
DC DC CONVERTER 12V 200W
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CN200A110-12 | CN200A110-12 | 70R1002 | CN200A110-12 |
| Product Name | DC-DC Converters | 30W-200W Half & Quarter Brick DC-DC converters | Dc-Dc Converter, Iso Pol, 1 O/p, 200.4W, 16.7A, 12V; Output Power Max Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | ||
| Features | 1/4 brick size IEC 61373 Shock and Vibration Conduction cooling | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |