TDK-Lambda Americas Inc. DC-DC Converters i7A24045A033V-0C1-R

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The i7A24045A033V-0C1-R is a 750 W non-isolated step-down DC-DC converter in a baseplate package, operating from an input voltage range of 18 to 32 V and delivering an adjustable output voltage from 3.3 to 18 V at up to 45 A. It features negative logic remote on/off, 97% typical efficiency, and an output ripple and noise of 25 mVpp. The unit includes overcurrent protection and remote sense capability, and is designed for low airflow environments with minimal derating. The baseplate construction measures 12.7 mm in height.

Datasheet Summary
Powered by GS/AI

The i7A24045A033V-0C1-R is a 750 W non-isolated step-down DC-DC converter in a baseplate package, operating from an input voltage range of 18 to 32 V and delivering an adjustable output voltage from 3.3 to 18 V at up to 45 A. It features negative logic remote on/off, 97% typical efficiency, and an output ripple and noise of 25 mVpp. The unit includes overcurrent protection and remote sense capability, and is designed for low airflow environments with minimal derating. The baseplate construction measures 12.7 mm in height.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - i7A24045A033V-0C1-R - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
i7A24045A033V-0C1-R
DC-DC Converters i7A24045A033V-0C1-R
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number i7A24045A033V-0C1-R
Product Name DC-DC Converters
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Features Step-Down converter Wide input & Wide output Baseplate or Heatsink options
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - i6A24014A033V-000-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Bidirectional Converters - EZA2500-32048FC - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
High Voltage Power Supplies - 500A-40KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 303L-30kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details