TDK U.S.A. Corporation Fixed Inductors NLCV25T-100K-EFD

Description
10µH Unshielded Wirewound Inductor 210mA 2.19Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 210mA 2.19Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLCV25T-100K-EFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLCV25T-100K-EFD-ND
Fixed Inductors NLCV25T-100K-EFD-ND
10µH Unshielded Wirewound Inductor 210mA 2.19Ohm Max 1008 (2520 Metric)

10µH Unshielded Wirewound Inductor 210mA 2.19Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - NLCV25T-100K-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV25T-100K-EFD
Fixed Inductors NLCV25T-100K-EFD
FIXED IND 10UH 210MA 2.19OHM SMD

FIXED IND 10UH 210MA 2.19OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number NLCV25T-100K-EFD-ND NLCV25T-100K-EFD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details