Triad Magnetics AX02 Series SMD Power Shielded Inductors AX02-303R9

Description
Slim type Self shielded Height: 6.5 mm maximum Low resistance Excellent DC current characteristics
Request a Quote Datasheet
Description
Slim type Self shielded Height: 6.5 mm maximum Low resistance Excellent DC current characteristics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Perris, California, United States
AX02 Series SMD Power Shielded Inductors
AX02-303R9
AX02 Series SMD Power Shielded Inductors AX02-303R9
Slim type Self shielded Height: 6.5 mm maximum Low resistance Excellent DC current characteristics

Slim type
Self shielded
Height: 6.5 mm maximum
Low resistance
Excellent DC current characteristics

Supplier's Site
Fixed Inductors - AX02-303R9-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AX02-303R9-ND
Fixed Inductors AX02-303R9-ND
3.9µH Shielded Wirewound Inductor 10A 6.8mOhm Max 2-SMD, J-Lead

3.9µH Shielded Wirewound Inductor 10A 6.8mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AX02-303R9 AX02-303R9-ND
Product Name AX02 Series SMD Power Shielded Inductors Fixed Inductors
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms 0.0068 ohms
Rated DC Current 10000 milliamps 18000 milliamps
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT80-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
Common Mode Chokes - 237-2283-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details