TDK U.S.A. Corporation Fixed Inductors MLK1005S5N1STD25

Description
5.1nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.1nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17045-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17045-1-ND
Fixed Inductors 445-17045-1-ND
5.1nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17045-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17045-2-ND
Fixed Inductors 445-17045-2-ND
5.1nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-17045-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-1N7 026011C-1N7XJRW , 026011C-1N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2104JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers