Triad Magnetics AX02 Series SMD Power Shielded Inductors AX02-300R6

Description
Slim type Self shielded Height: 6.5 mm maximum Low resistance Excellent DC current characteristics
Request a Quote Datasheet
Description
Slim type Self shielded Height: 6.5 mm maximum Low resistance Excellent DC current characteristics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Perris, California, United States
AX02 Series SMD Power Shielded Inductors
AX02-300R6
AX02 Series SMD Power Shielded Inductors AX02-300R6
Slim type Self shielded Height: 6.5 mm maximum Low resistance Excellent DC current characteristics

Slim type
Self shielded
Height: 6.5 mm maximum
Low resistance
Excellent DC current characteristics

Supplier's Site
Fixed Inductors - AX02-300R6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AX02-300R6-ND
Fixed Inductors AX02-300R6-ND
600nH Shielded Wirewound Inductor 27A 0.95mOhm Max 2-SMD, J-Lead

600nH Shielded Wirewound Inductor 27A 0.95mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AX02-300R6 AX02-300R6-ND
Product Name AX02 Series SMD Power Shielded Inductors Fixed Inductors
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms 9.50E-4 ohms
Rated DC Current 27000 milliamps 40000 milliamps
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-053 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 18000 to 500 microH
View Details
2 suppliers
CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-393800 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
2 suppliers
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers