TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors MLG0603P4N1BT000

Description
Win Source Part Number: 958019-MLG0603P4N1BT 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLG-P Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 4.1 nH Height - Seated (Max): 0.013" (0.33mm) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 5.8GHz Package / Case: 0201 (0603 Metric) DC Resistance (DCR): 400mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): LQP03TN4N1B02D; LQP03TN4N1C02D; HKQ0603U3N8B-T; HKQ0603U4N1B-T; LQP03TN3N9B02D; HKQ0603U3N7B-T; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 350 mA Inductance Frequency - Test: 500 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation
Request a Quote Datasheet
Description
Win Source Part Number: 958019-MLG0603P4N1BT 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLG-P Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 4.1 nH Height - Seated (Max): 0.013" (0.33mm) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 5.8GHz Package / Case: 0201 (0603 Metric) DC Resistance (DCR): 400mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): LQP03TN4N1B02D; LQP03TN4N1C02D; HKQ0603U3N8B-T; HKQ0603U4N1B-T; LQP03TN3N9B02D; HKQ0603U3N7B-T; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 350 mA Inductance Frequency - Test: 500 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
958019-MLG0603P4N1BT000
Inductors, Coils, Chokes - Fixed Inductors 958019-MLG0603P4N1BT000
Win Source Part Number: 958019-MLG0603P4N1BT 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLG-P Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 4.1 nH Height - Seated (Max): 0.013" (0.33mm) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 5.8GHz Package / Case: 0201 (0603 Metric) DC Resistance (DCR): 400mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): LQP03TN4N1B02D; LQP03TN4N1C02D; HKQ0603U3N8B-T; HKQ0603U4N1B-T; LQP03TN3N9B02D; HKQ0603U3N7B-T; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 350 mA Inductance Frequency - Test: 500 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation

Win Source Part Number: 958019-MLG0603P4N1BT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLG-P
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 4.1 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 5.8GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 400mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): LQP03TN4N1B02D; LQP03TN4N1C02D; HKQ0603U3N8B-T; HKQ0603U4N1B-T; LQP03TN3N9B02D; HKQ0603U3N7B-T;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 350 mA
Inductance Frequency - Test: 500 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P4N1BT000TR-ND - DigiKey
Thief River Falls, MN, United States
4.1nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

4.1nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P4N1BT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.1NH 350MA 400 MOHM

FIXED IND 4.1NH 350MA 400 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P4N1BT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.1NH 350MA 400 MOHM

FIXED IND 4.1NH 350MA 400 MOHM

Buy Now Datasheet
350MA 400MOHM Inductor and Choke - 71-MLG0603P4N1BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MA 400MOHM Inductor and Choke
71-MLG0603P4N1BT000
350MA 400MOHM Inductor and Choke 71-MLG0603P4N1BT000
FIXED IND 4.1NH 350MA 400MOHM SM Product overview: MLG0603P4N1BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P4N1BT000 can be used for catalog matching and distributor lookup.

FIXED IND 4.1NH 350MA 400MOHM SM Product overview: MLG0603P4N1BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P4N1BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 958019-MLG0603P4N1BT000 445-MLG0603P4N1BT000TR-ND 71-MLG0603P4N1BT000
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 350MA 400MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Multilayer Multilayer Multilayer
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers