Triad Magnetics AX97 Series SMD Power Shielded Inductors AX97-20220

Description
Slim type Low resistance Excellent DC current characteristics
Request a Quote Datasheet
Description
Slim type Low resistance Excellent DC current characteristics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Perris, California, United States
AX97 Series SMD Power Shielded Inductors
AX97-20220
AX97 Series SMD Power Shielded Inductors AX97-20220
Slim type Low resistance Excellent DC current characteristics

Slim type
Low resistance
Excellent DC current characteristics

Supplier's Site
Fixed Inductors - AX97-20220-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AX97-20220-ND
Fixed Inductors AX97-20220-ND
22µH Unshielded Wirewound Inductor 1.3A 150mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 1.3A 150mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AX97-20220 AX97-20220-ND
Product Name AX97 Series SMD Power Shielded Inductors Fixed Inductors
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms 0.1500 ohms
Rated DC Current 1300 milliamps
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 116 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.4 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers