Manufacturer: TDK Corporation
Win Source Part Number: 1075765-MEA3216L50R0
Packaging: Reel - TR
Type: Low Pass
Voltage Rating: 10V
Applications: General Purpose
Mounting: SMD (SMT)
Technology: LC
Height: 0.039" (1.00mm)
Current: 100mA
Number of Channels: 4
Attenuation Value: 20dB @ 500MHz to 1GHz
Filter Order: 2nd
Center / Cutoff Frequency: 50MHz (Cutoff)
ESD Protection: No
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | MEA3216L50R0 |
| Product Name | EMI/RFI Filters (LC, RC Networks) - MEA3216L50R0 |