TDK U.S.A. Corporation Microphones INMP441ACEZ-R7

Description
60Hz ~ 15kHz Digital, I²S Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
60Hz ~ 15kHz Digital, I²S Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 1428-1014-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1014-2-ND
Microphones 1428-1014-2-ND
60Hz ~ 15kHz Digital, I²S Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

60Hz ~ 15kHz Digital, I²S Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - INMP441ACEZ-R7 - 1045602-INMP441ACEZ-R7 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - INMP441ACEZ-R7
1045602-INMP441ACEZ-R7
Microphones - INMP441ACEZ-R7 1045602-INMP441ACEZ-R7
Manufacturer: TDK InvenSense Win Source Part Number: 1045602-INMP441ACEZ- R7 Packaging: Reel - TR Type: MEMS (Silicon) Termination: Surface Mount Frequency Range: 60Hz to 15kHz Output Type: Digital, I2S Height (Max): 0.041" (1.05mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -26dB ±3dB @ 94dB SPL S/N Ratio: 61dB Voltage Range: 1.62 to 3.63V Port Location: Bottom Categories: Audio Products Status: Not For New Designs Operating Supply Current: 1.6mA Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: TDK InvenSense
Win Source Part Number: 1045602-INMP441ACEZ-R7
Packaging: Reel - TR
Type: MEMS (Silicon)
Termination: Surface Mount
Frequency Range: 60Hz to 15kHz
Output Type: Digital, I2S
Height (Max): 0.041" (1.05mm)
Shape: Rectangular
Direction: Omnidirectional
Sensitivity: -26dB ±3dB @ 94dB SPL
S/N Ratio: 61dB
Voltage Range: 1.62 to 3.63V
Port Location: Bottom
Categories: Audio Products
Status: Not For New Designs
Operating Supply Current: 1.6mA
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Products - Microphones INMP441ACEZ-R7
MIC MEMS DIGITAL I2S OMNI -26DB

MIC MEMS DIGITAL I2S OMNI -26DB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Microphone Chips Audio Microphones
Product Number 1428-1014-2-ND 1045602-INMP441ACEZ-R7 INMP441ACEZ-R7
Product Name Microphones Microphones - INMP441ACEZ-R7 Audio Products - Microphones
Directivity Omnidirectional
Thickness / Height 0.1480 inch (3.76 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers