Wharfedale Pro KM-3

Description
The KM-3 is a small diaphragm end address condenser microphone. A flexible workhorse with an airy and extended high frequency response the KM-3 is ideal for overheads or detailed reproduction of acoustic instruments. The KM-3 is provided with a rubber shockmounted mic clip that prevents transmission of low frequencies through the mic stand.
Description
The KM-3 is a small diaphragm end address condenser microphone. A flexible workhorse with an airy and extended high frequency response the KM-3 is ideal for overheads or detailed reproduction of acoustic instruments. The KM-3 is provided with a rubber shockmounted mic clip that prevents transmission of low frequencies through the mic stand.

Suppliers

Company
Product
Description
Supplier Links
 - KM-3 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The KM-3 is a small diaphragm end address condenser microphone. A flexible workhorse with an airy and extended high frequency response the KM-3 is ideal for overheads or detailed reproduction of acoustic instruments. The KM-3 is provided with a rubber shockmounted mic clip that prevents transmission of low frequencies through the mic stand.

The KM-3 is a small diaphragm end address condenser microphone. A flexible workhorse with an airy and extended high frequency response the KM-3 is ideal for overheads or detailed reproduction of acoustic instruments. The KM-3 is provided with a rubber shockmounted mic clip that prevents transmission of low frequencies through the mic stand.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Audio Microphones
Product Number KM-3
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details