The i7A12100A008V is a 550 W non-isolated buck converter designed for 9 to 18 Vdc input and 0.8 to 8 Vdc output, delivering up to 100 A. It features a 1/16th brick footprint with an enhanced baseplate design, measuring 34 mm x 36.8 mm x 19.8 mm, and supports negative logic remote on/off and adjustable overcurrent protection. Efficiency reaches 96% at full load, with ripple and noise of 60 mVpp. It operates from -40 to 115 °C and complies with IEC/EN/UL/CSA/EN6236
The i7A series of high-efficiency, non-isolated buck converters delivers scalable power solutions up to 1000W in a compact 1/16th brick pinout, addressing key design challenges such as limited board space, inefficient power delivery, and complex thermal management. With output currents up to 100A and wide input/output voltage ranges, it simplifies various power distribution architectures and part number management while reducing the need to parallel multiple converters.
Its fast transient response and low ripple ensure stable performance, while three thermal configurations—open frame, baseplate, and heatsink—offer flexible cooling options tailored to system requirements. Available with positive or negative logic remote on/off and an optional adjustable OCP current limit threshold, the i7A is suitable for industrial, communications, test and measurement, and battery-powered applications, including mobile robotics.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | i7A12100A008V |
| Product Name | 400 to 1000W, 9 to 18V, 18 to 32V, 18 to 60V or 28 to 60V Input, Non-isolated DC-DC Buck Converters |
| Type | DC-DC Converter |
| Operating Temperature | -40 to 115 C (-40 to 239 F) |
| DC Output Voltage | 9.0 to 18.0 volts |
| DC Output Current | 100 amps |