The CCGS15-24-15D is a 15W dual-output DC-DC converter in the CCGS series, designed for chassis-mount or DIN-rail installation in industrial automation applications. It accepts a 9 to 36VDC input and delivers ±15V at up to 15W, with a maximum output ripple and noise of 130mV. The module includes remote on/off control, a status LED, and an output voltage trimpot. It measures 52.0 x 23.5 x 93.0mm for chassis-mount or 52.0 x 31.9 x 93.0mm for DIN-rail versions, weighs 95g or 115g respectively, and operates from -20°C to +70°C. The unit is certified to IEC/EN/UL/CSA 62368-1 and includes overcurrent protection with hiccup mode. Efficiency ranges from 84% to 87%, and it supports convection cooling without external components. A five-year warranty applies.
The CCGS series integrates TDK‑Lambda’s widely used CCG range of wide‑input DC‑DC converters into a robust, self‑contained power module. Two mechanical configurations are available: a chassis‑mount version and a variant with an integrated DIN‑rail bracket, generally used for process control and industrial automation applications.
This true all‑in‑one solution requires no external components and eliminates the need to design or manufacture a PCB, significantly reducing development time and system complexity. The CCGS power module includes an output voltage adjustment trimpot, remote on/off control, and a green LED to indicate output power status. Connection options include either screw terminal blocks or push‑in connectors to suit different installation preferences. The CCGS series is certified to IEC/EN/UL/CSA 62368‑1 and is backed by a five‑year warranty.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CCGS15-24-15D |
| Product Name | Chassis mount and DIN rail 13.2 to 30W DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 20 to 70 C (68 to 158 F) |
| DC Output Voltage | 15.0 volts |