The HQA2W085W280V is an 85 W isolated DC-DC converter in a quarter brick package, designed for MIL-COTS applications with a 9 to 40 V input range and a 28 V output. It features a flanged or non-flanged baseplate, conduction cooling, and operates with a baseplate temperature range of -40 to 115 °C. The converter achieves 88.5 % efficiency, has an output voltage tolerance of ±4 %, and supports remote sense on non-24 V and non-28 V models. Isolation voltage is 2250 Vdc, and it meets MIL-STD-461, MIL-STD-1275, MIL-STD-704, and RTCA/DO-160 Sec 16-18 when paired with FQA or FQB filters. Dimensions are 60.6 × 55.9 × 12.7 mm for the flanged variant and 60.6 × 39 × 12.7 mm for the non-flanged variant, with a maximum weight of 100 g. It has no optocouplers, overcurrent and overtemperature protection, and is qualified to MIL-STD-883F, MIL-STD-202G, and MIL-STD-810G.
The HQA series of encapsulated DC-DC converters are packaged in a ruggedised quarter brick form factor and can deliver 85W and 120W output power. The HQA series operate over a 9V to 40V or 18V to 40V input range (50V for 1 second). These converters, with efficiencies as high as 92%, are suitable for use in COTS, communications and industrial equipment.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HQA2W085W280V |
| Product Name | 85W - 120W Harsh Environment Quarter Brick Converters |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| Operating Temperature | -40 to 115 C (-40 to 239 F) |
| DC Output Voltage | 28.0 volts |