The HQA2W085W120V is an 85 W isolated DC-DC converter in a quarter brick package, designed for harsh environments with a 9 to 40 V input range and a 12 V output. It features a flanged or non-flanged baseplate, with dimensions of 60.6 x 55.9 x 12.7 mm or 60.6 x 39 x 12.7 mm respectively, and operates with a baseplate temperature range of -40 to 115°C. Efficiency is 90%, with output voltage tolerance of ±4%, output voltage adjustment range of 10.8 to 13.2 V, and ripple and noise of 70 mVpp. The converter supports remote sense, has overcurrent and overtemperature protection, and meets MIL-STD-461, MIL-STD-1275, MIL-STD-704, and RTCA/DO-160 Sec 16-18 with FQA/FQB input filters. It complies with IEC/UL/CSA/EN 62368-1 and 60950-1, offers 2250 Vdc isolation, and achieves >4 Mhrs MTBF at 40°C under full load.
The HQA series of encapsulated DC-DC converters are packaged in a ruggedised quarter brick form factor and can deliver 85W and 120W output power. The HQA series operate over a 9V to 40V or 18V to 40V input range (50V for 1 second). These converters, with efficiencies as high as 92%, are suitable for use in COTS, communications and industrial equipment.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HQA2W085W120V |
| Product Name | 85W - 120W Harsh Environment Quarter Brick Converters |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| Operating Temperature | -40 to 115 C (-40 to 239 F) |
| DC Output Voltage | 12.0 volts |