TDK U.S.A. Corporation RF Directional Coupler HHM2510B1

Description
RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 0202 (0505 Metric), 4 PC Pad
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 0202 (0505 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 445-175594-2-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
445-175594-2-ND
RF Directional Coupler 445-175594-2-ND
RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 0202 (0505 Metric), 4 PC Pad

RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 0202 (0505 Metric), 4 PC Pad

Buy Now Datasheet
RF Directional Coupler - 445-175594-6-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
445-175594-6-ND
RF Directional Coupler 445-175594-6-ND
RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 0202 (0505 Metric), 4 PC Pad

RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 0202 (0505 Metric), 4 PC Pad

Buy Now Datasheet
RF Directional Coupler - 445-175594-1-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
445-175594-1-ND
RF Directional Coupler 445-175594-1-ND
RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 0202 (0505 Metric), 4 PC Pad

RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 0202 (0505 Metric), 4 PC Pad

Buy Now Datasheet
2.5GHZ Rf Directional Coupler - 850-HHM2510B1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5GHZ Rf Directional Coupler
850-HHM2510B1
2.5GHZ Rf Directional Coupler 850-HHM2510B1
RF DIR COUPLER 2.4-2.5GHZ 0202 Product overview: HHM2510B1 from TDK Corporation is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-HHM2510B1 can be used for catalog matching and distributor lookup.

RF DIR COUPLER 2.4-2.5GHZ 0202 Product overview: HHM2510B1 from TDK Corporation is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-HHM2510B1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - HHM2510B1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
HHM2510B1
RF Directional Coupler HHM2510B1
RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 0202 (0505 Metric), 4 PC Pad

RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 0202 (0505 Metric), 4 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number 445-175594-2-ND 850-HHM2510B1 HHM2510B1
Product Name RF Directional Coupler 2.5GHZ Rf Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 104050006 - 104050006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 50000.00 MHz
Power 20.00 watts
View Details
High Frequency Directional Coupler - FPC06154 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
500 to 2500MHz – Directional Coupler - UIYDCP13315A - UIY Inc.
Specs
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details