Knowles High Frequency Directional Coupler FPC06154

Description
High frequency directional couplers incorporating DLI's high permittivity ceramic materials. Devices provide small size and minimal performance variation over temperature. Well matched for monitoring incident and reflected power. Featuring: Small Size Frequency Stable over Temperature Excellent Repeatability Operating Temperature -55 to +125 C Characteristic Impedance: 50 Ohm
Request a Quote Datasheet
Description
High frequency directional couplers incorporating DLI's high permittivity ceramic materials. Devices provide small size and minimal performance variation over temperature. Well matched for monitoring incident and reflected power. Featuring: Small Size Frequency Stable over Temperature Excellent Repeatability Operating Temperature -55 to +125 C Characteristic Impedance: 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Directional Coupler - FPC06154 - Knowles
Cazenovia, NY, United States
High Frequency Directional Coupler
FPC06154
High Frequency Directional Coupler FPC06154
High frequency directional couplers incorporating DLI's high permittivity ceramic materials. Devices provide small size and minimal performance variation over temperature. Well matched for monitoring incident and reflected power. Featuring: Small Size Frequency Stable over Temperature Excellent Repeatability Operating Temperature -55 to +125 C Characteristic Impedance: 50 Ohm

High frequency directional couplers incorporating DLI's high permittivity ceramic materials. Devices provide small size and minimal performance variation over temperature. Well matched for monitoring incident and reflected power.

Featuring:

  • Small Size
  • Frequency Stable over Temperature
  • Excellent Repeatability
  • Operating Temperature -55 to +125 C
  • Characteristic Impedance: 50 Ohm
Supplier's Site Datasheet
RF Directional Coupler - 1761-FPC06154-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1761-FPC06154-ND
RF Directional Coupler 1761-FPC06154-ND
RF Directional Coupler General Purpose 12GHz ~ 18GHz 20.5 ± 1.5dB 4-SMD, No Lead

RF Directional Coupler General Purpose 12GHz ~ 18GHz 20.5 ± 1.5dB 4-SMD, No Lead

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
FPC06154
RF and Wireless - RF Directional Coupler FPC06154
COUPLER

COUPLER

Supplier's Site
RF Directional Coupler - FPC06154 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
FPC06154
RF Directional Coupler FPC06154
RF Directional Coupler General Purpose 12GHz ~ 18GHz 20.5 ± 1.5dB 4-SMD, No Lead

RF Directional Coupler General Purpose 12GHz ~ 18GHz 20.5 ± 1.5dB 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Knowles DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number FPC06154 1761-FPC06154-ND FPC06154 FPC06154
Product Name High Frequency Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Package Type Surface Mount Surface Mount; 4-SMD, No Lead
Impedance 50 ohms
Frequency Range 12000.00 to 18000.00 MHz 12000.00 to 18000.00 MHz 12000.00 to 18000.00 MHz 12000.00 to 18000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 1761-FPC07337-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 6000.00 to 18000.00 MHz
View Details
RF Directional Coupler - 1761-FPC07337-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 6000.00 to 18000.00 MHz
View Details
RF Directional Coupler - 1761-FPC07234-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 2000.00 to 18000.00 MHz
View Details
High Frequency Directional Coupler - FPC06077 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers