Model 104050006 is a 4-50 GHz directional coupler designed for signal monitoring, mixing, and measurement applications. It features 2.4 mm female connectors, a nominal coupling of 6 ± 2 dB, frequency sensitivity of ±2.0 dB, directivity greater than 10 dB, maximum VSWR of 1.8, insertion loss of 2.8 dB, and power handling of 20 W average and 3 kW peak. The operating temperature range is -54° to +85° C, and it weighs 1.2 ounces.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s latest addition, Model 104050006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-wideband frequency range of 4.0 to 50.0 GHz in a single, compact and lightweight package.
In addition, Model 104050006 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±2.0 dB, and Frequency Sensitivity of ±2.0 dB. The directional coupler exhibits Insertion Loss (including coupled power) of 2.8 dB, Directivity of >10 dB, Maximum VSWR (any port) is 1.8, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4mm female connectors. This compact package measures just 1.75 inches (L) x 0.40 inches (W) x 0.65 inches (H) and weighs only 1.2 ounces. Operating temperature is -54° to +85° C.
KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This ultra-wideband directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 104050006 |
| Product Name | Directional Couplers 104050006 |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 4000.00 to 50000.00 MHz |
| Power | 20.00 watts |
| Coupling | 6.00 dB |