TDK Corporation RF Directional Coupler - HHM2215SA5 HHM2215SA5

Description
Manufacturer: TDK Corporation Win Source Part Number: 001597-HHM2215SA5 Packaging: Reel - TR Applications: AGSM, GSM Coupler Type: Standard Frequency: 824MHz to 915MHz Coupling Factor: -16 ± 1dB Insertion Loss: 0.35dB Isolation: 25dB Categories: RF/IF and RFID Status: Active Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 001597-HHM2215SA5 Packaging: Reel - TR Applications: AGSM, GSM Coupler Type: Standard Frequency: 824MHz to 915MHz Coupling Factor: -16 ± 1dB Insertion Loss: 0.35dB Isolation: 25dB Categories: RF/IF and RFID Status: Active Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - HHM2215SA5 - 001597-HHM2215SA5 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - HHM2215SA5
001597-HHM2215SA5
RF Directional Coupler - HHM2215SA5 001597-HHM2215SA5
Manufacturer: TDK Corporation Win Source Part Number: 001597-HHM2215SA5 Packaging: Reel - TR Applications: AGSM, GSM Coupler Type: Standard Frequency: 824MHz to 915MHz Coupling Factor: -16 ± 1dB Insertion Loss: 0.35dB Isolation: 25dB Categories: RF/IF and RFID Status: Active Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 001597-HHM2215SA5
Packaging: Reel - TR
Applications: AGSM, GSM
Coupler Type: Standard
Frequency: 824MHz to 915MHz
Coupling Factor: -16 ± 1dB
Insertion Loss: 0.35dB
Isolation: 25dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 001597-HHM2215SA5
Product Name RF Directional Coupler - HHM2215SA5
Frequency 8.24E8 to 9.15E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-372XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details