Coilcraft, Inc. 2208NF Series NFMI Antenna Coils 2208NF-372XJR

Description
Designed for Near Field Magnetic Induction (NFMI) for syncing earbuds/headphones, hearing aids, and other IoT wearable devices in audio data streaming applications. Optimized for use at 10.579 MHz Small surface mount package, only 5.95 × 2.48 × 2.2 mm (L × W × H)
Request a Quote
Description
Designed for Near Field Magnetic Induction (NFMI) for syncing earbuds/headphones, hearing aids, and other IoT wearable devices in audio data streaming applications. Optimized for use at 10.579 MHz Small surface mount package, only 5.95 × 2.48 × 2.2 mm (L × W × H)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2208NF-372XJR is a surface mount NFMI antenna coil designed for audio data streaming in wearable devices, optimized for operation at 10.579 MHz. It has an inductance of 3.7 µH ±5%, a typical quality factor of 80 at the operating frequency, a self-resonant frequency of 200 MHz, a maximum DC resistance of 660 mΩ, and an RMS current rating of 410 mA for a 15°C temperature rise. The component measures 5.95 × 2.48 × 2.2 mm and is packaged in a 7" tape and reel format. It operates from -40°C to +85°C ambient temperature with a maximum part temperature of +100°C, and is RoHS compliant and halogen free. The part is qualified to AEC-Q200 and has a moisture sensitivity level of 1.

Datasheet Summary
Powered by GS/AI

The 2208NF-372XJR is a surface mount NFMI antenna coil designed for audio data streaming in wearable devices, optimized for operation at 10.579 MHz. It has an inductance of 3.7 µH ±5%, a typical quality factor of 80 at the operating frequency, a self-resonant frequency of 200 MHz, a maximum DC resistance of 660 mΩ, and an RMS current rating of 410 mA for a 15°C temperature rise. The component measures 5.95 × 2.48 × 2.2 mm and is packaged in a 7" tape and reel format. It operates from -40°C to +85°C ambient temperature with a maximum part temperature of +100°C, and is RoHS compliant and halogen free. The part is qualified to AEC-Q200 and has a moisture sensitivity level of 1.

Suppliers

Company
Product
Description
Supplier Links
2208NF Series NFMI Antenna Coils - 2208NF-372XJR - Coilcraft, Inc.
Cary, IL, USA
2208NF Series NFMI Antenna Coils
2208NF-372XJR
2208NF Series NFMI Antenna Coils 2208NF-372XJR
Designed for Near Field Magnetic Induction (NFMI) for syncing earbuds/headphones, hearing aids, and other IoT wearable devices in audio data streaming applications. Optimized for use at 10.579 MHz Small surface mount package, only 5.95 × 2.48 × 2.2 mm (L × W × H)
  • Designed for Near Field Magnetic Induction (NFMI) for syncing earbuds/headphones, hearing aids, and other IoT wearable devices in audio data streaming applications.
  • Optimized for use at 10.579 MHz
  • Small surface mount package, only 5.95 × 2.48 × 2.2 mm (L × W × H)
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category RFID Chips
Product Number 2208NF-372XJR
Product Name 2208NF Series NFMI Antenna Coils
RFID Product Tag / Transponder
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-905 4308RV-905XJLD , 4308RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-704 5315TC-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4312RV Series RFID Transponder Coils for TPMS - 4312RV-404 4312RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details