LEGIC Identsystems LEGIC Smartcard ICs for DESFire MIFARE ATC4096-MP312

Description
Multi-purpose RFID ICs for access control LEGIC’s family of smartcard ICs are used in a variety of RFID identification media. They support applications such as access control, time & attendance and cashless payment which can also be combined with third-party applications on the same IC. LEGIC also offers transponder applets as "virtualized" chips, which can be stored on media such as credit cards or PKI smartcards. Thanks to the combination of LEGIC advant and MIFARE DESFire in one chip, hybrid cards will be a thing of the past. The key material is already pre-installed. Product Information LEGIC ATC4096-MP311 This chip is ideal for high security requirements, for reading distances up to 10 cm and up to 127 applications on one chip (4k byte memory). The ATC4096-MP311 hardware is certified according to Common Criteria EAL4+ and therefore protected against attacks. The chip communicates via ISO 14443 A. ATC4096-MP312 Based on the MIFARE DESFire EV2 chip, 3.3k byte of memory are reserved for DESFire applications. The chip is compatible with the NXP AppXplorer and has about 20% more reading distance than an EV1 chip. LEGIC ATC256-MV410 Long reading distance and strong encryption makes the ATC256- MV410 an excellent ISO/IEC 15693 compatible IC. It achieves a security level in the ISO 15693 world that was only possible in ISO 14443 A until now. The 224-byte memory is suitable for a wide variety of applications. LEGIC ATC1024-MV110 It is the solution for long reading distances. The ATC1024-MV110 with 1k byte memory communicates via ISO 15693 and is the smartcard IC for simple ID solutions with a clear number of applications. LEGIC CTC4096-MM410 The first smartcard IC on 13,56 MHz with three RF standards for all types of multi-application. The reading distance is up to 25 cm and up to 127 applications can be realized on one chip (4k byte memory) LEGIC Security Platform LEGIC smartcard ICs are supported by the LEGIC end-to-end Security Platform which includes the key and authorization management tool LEGIC Master-Token System-Control (MTSC) which enables simple and secure smartcard deployment. Thanks to the versatile and seamless interoperation of these components, a wide range of access control applications requiring user authentication and credentialing via smartcards or other RFID media can be realized quickly and easily.
Datasheet
Description
Multi-purpose RFID ICs for access control LEGIC’s family of smartcard ICs are used in a variety of RFID identification media. They support applications such as access control, time & attendance and cashless payment which can also be combined with third-party applications on the same IC. LEGIC also offers transponder applets as "virtualized" chips, which can be stored on media such as credit cards or PKI smartcards. Thanks to the combination of LEGIC advant and MIFARE DESFire in one chip, hybrid cards will be a thing of the past. The key material is already pre-installed. Product Information LEGIC ATC4096-MP311 This chip is ideal for high security requirements, for reading distances up to 10 cm and up to 127 applications on one chip (4k byte memory). The ATC4096-MP311 hardware is certified according to Common Criteria EAL4+ and therefore protected against attacks. The chip communicates via ISO 14443 A. ATC4096-MP312 Based on the MIFARE DESFire EV2 chip, 3.3k byte of memory are reserved for DESFire applications. The chip is compatible with the NXP AppXplorer and has about 20% more reading distance than an EV1 chip. LEGIC ATC256-MV410 Long reading distance and strong encryption makes the ATC256- MV410 an excellent ISO/IEC 15693 compatible IC. It achieves a security level in the ISO 15693 world that was only possible in ISO 14443 A until now. The 224-byte memory is suitable for a wide variety of applications. LEGIC ATC1024-MV110 It is the solution for long reading distances. The ATC1024-MV110 with 1k byte memory communicates via ISO 15693 and is the smartcard IC for simple ID solutions with a clear number of applications. LEGIC CTC4096-MM410 The first smartcard IC on 13,56 MHz with three RF standards for all types of multi-application. The reading distance is up to 25 cm and up to 127 applications can be realized on one chip (4k byte memory) LEGIC Security Platform LEGIC smartcard ICs are supported by the LEGIC end-to-end Security Platform which includes the key and authorization management tool LEGIC Master-Token System-Control (MTSC) which enables simple and secure smartcard deployment. Thanks to the versatile and seamless interoperation of these components, a wide range of access control applications requiring user authentication and credentialing via smartcards or other RFID media can be realized quickly and easily.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Wetzikon, Switzerland
LEGIC Smartcard ICs for DESFire MIFARE
ATC4096-MP312
LEGIC Smartcard ICs for DESFire MIFARE ATC4096-MP312
Multi-purpose RFID ICs for access control LEGIC’s family of smartcard ICs are used in a variety of RFID identification media. They support applications such as access control, time & attendance and cashless payment which can also be combined with third-party applications on the same IC. LEGIC also offers transponder applets as "virtualized" chips, which can be stored on media such as credit cards or PKI smartcards. Thanks to the combination of LEGIC advant and MIFARE DESFire in one chip, hybrid cards will be a thing of the past. The key material is already pre-installed. Product Information LEGIC ATC4096-MP311 This chip is ideal for high security requirements, for reading distances up to 10 cm and up to 127 applications on one chip (4k byte memory). The ATC4096-MP311 hardware is certified according to Common Criteria EAL4+ and therefore protected against attacks. The chip communicates via ISO 14443 A. ATC4096-MP312 Based on the MIFARE DESFire EV2 chip, 3.3k byte of memory are reserved for DESFire applications. The chip is compatible with the NXP AppXplorer and has about 20% more reading distance than an EV1 chip. LEGIC ATC256-MV410 Long reading distance and strong encryption makes the ATC256- MV410 an excellent ISO/IEC 15693 compatible IC. It achieves a security level in the ISO 15693 world that was only possible in ISO 14443 A until now. The 224-byte memory is suitable for a wide variety of applications. LEGIC ATC1024-MV110 It is the solution for long reading distances. The ATC1024-MV110 with 1k byte memory communicates via ISO 15693 and is the smartcard IC for simple ID solutions with a clear number of applications. LEGIC CTC4096-MM410 The first smartcard IC on 13,56 MHz with three RF standards for all types of multi-application. The reading distance is up to 25 cm and up to 127 applications can be realized on one chip (4k byte memory) LEGIC Security Platform LEGIC smartcard ICs are supported by the LEGIC end-to-end Security Platform which includes the key and authorization management tool LEGIC Master-Token System-Control (MTSC) which enables simple and secure smartcard deployment. Thanks to the versatile and seamless interoperation of these components, a wide range of access control applications requiring user authentication and credentialing via smartcards or other RFID media can be realized quickly and easily.

Multi-purpose RFID ICs for access control

LEGIC’s family of smartcard ICs are used in a variety of RFID identification media. They support applications such as access control, time & attendance and cashless payment which can also be combined with third-party applications on the same IC. LEGIC also offers transponder applets as "virtualized" chips, which can be stored on media such as credit cards or PKI smartcards.

Thanks to the combination of LEGIC advant and MIFARE DESFire in one chip, hybrid cards will be a thing of the past. The key material is already pre-installed.

Product Information

LEGIC ATC4096-MP311
This chip is ideal for high security requirements, for reading distances up to 10 cm and up to 127 applications on one chip (4k byte memory). The ATC4096-MP311 hardware is certified according to Common Criteria EAL4+ and therefore protected against attacks. The chip communicates via ISO 14443 A. ATC4096-MP312

Based on the MIFARE DESFire EV2 chip, 3.3k byte of memory are reserved for DESFire applications. The chip is compatible with the NXP AppXplorer and has about 20% more reading distance than an EV1 chip.

LEGIC ATC256-MV410
Long reading distance and strong encryption makes the ATC256- MV410 an excellent ISO/IEC 15693 compatible IC. It achieves a security level in the ISO 15693 world that was only possible in ISO 14443 A until now. The 224-byte memory is suitable for a wide variety of applications.

LEGIC ATC1024-MV110
It is the solution for long reading distances. The ATC1024-MV110 with 1k byte memory communicates via ISO 15693 and is the smartcard IC for simple ID solutions with a clear number of applications.

LEGIC CTC4096-MM410
The first smartcard IC on 13,56 MHz with three RF standards for all types of multi-application. The reading distance is up to 25 cm and up to 127 applications can be realized on one chip (4k byte memory)

LEGIC Security Platform
LEGIC smartcard ICs are supported by the LEGIC end-to-end Security Platform which includes the key and authorization management tool LEGIC Master-Token System-Control (MTSC) which enables simple and secure smartcard deployment. Thanks to the versatile and seamless interoperation of these components, a wide range of access control applications requiring user authentication and credentialing via smartcards or other RFID media can be realized quickly and easily.

Supplier's Site Datasheet

Technical Specifications

  LEGIC Identsystems
Product Category RFID Chips
Product Number ATC4096-MP312
Product Name LEGIC Smartcard ICs for DESFire MIFARE
Frequency 13.56 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-715 ZXC-715XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details