ams RF Transceiver ICs - AS3940-BQFT-5K AS3940-BQFT-5K

Description
Manufacturer: ams Win Source Part Number: 911710-AS3940-BQFT-5 K Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM > 1GHz - 2.4GHz 32-VFQFN Exposed Pad Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 911710-AS3940-BQFT-5 K Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM > 1GHz - 2.4GHz 32-VFQFN Exposed Pad Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - AS3940-BQFT-5K
911710-AS3940-BQFT-5K
RF Transceiver ICs - AS3940-BQFT-5K 911710-AS3940-BQFT-5K
Manufacturer: ams Win Source Part Number: 911710-AS3940-BQFT-5 K Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM > 1GHz - 2.4GHz 32-VFQFN Exposed Pad Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: ams
Win Source Part Number: 911710-AS3940-BQFT-5K
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx Only General ISM > 1GHz - 2.4GHz 32-VFQFN Exposed Pad
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 911710-AS3940-BQFT-5K
Product Name RF Transceiver ICs - AS3940-BQFT-5K
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-115 4308RV-115XJLD , 4308RV-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details