The 303L-2kV-NEG-3P480 is a high-voltage, water-cooled capacitor charging and DC power supply in the 303 series, rated for output voltages from 1kV to 50kV with negative polarity, and designed for 480VAC 3-phase input. It features a 7U rack-mount enclosure measuring 19W x 12.25H x 22.5D inches (483 x 311 x 571 mm) and weighs 220 lbs (100 kg). The unit supports continuous DC operation with a power rating of 50kW, operates with passive PFC (power factor 0.9), and achieves better than 85% efficiency. It includes local voltage control, output and current meters, status indicators, and a 25-pin D-sub remote interface. Cooling requires 2 US GPM (7.6 L/min) water at 15-35°C inlet temperature. Protection features include overcurrent, overvoltage, arc, and overtemperature detection. All models store less than 0.3J of residual energy.
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 303L-2kV-NEG-3P480 |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage |
| Technology | Switching Power Supply |
| Form Factor | Rack Mount |
| Features | Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled |
| Operating Temperature | 0 to 55 C (32 to 131 F) |