TDK-Lambda Americas Inc. AC-DC Power Supplies CSS500-30/SI

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSS500-30/SI is a 500W AC-DC power supply for medical and industrial use, with a 30V output rated at 12A (360W) under convection cooling or 16.67A (500W) under forced air. It has a top fan mount, measuring 203.2 x 119.4 x 72.4 mm. The unit includes remote on/off, remote sense, ORing FETs, and current sharing up to four units. Efficiency ranges from 87% to 92%. It meets IEC/UL/CSA/EN60601-1 medical safety standards and EN55011-B EMI limits. Hold-up time is 20ms at 115VAC input. Convection operation derates linearly to 35% load from 40°C to 70°C; forced air to 50% load from 50°C to 70°C. A 5V/0.25A standby output and 12V/1A fan drive are included. Operating temperature is 0°C to +70°C, and warranty is two years.

Datasheet Summary
Powered by GS/AI

The CSS500-30/SI is a 500W AC-DC power supply for medical and industrial use, with a 30V output rated at 12A (360W) under convection cooling or 16.67A (500W) under forced air. It has a top fan mount, measuring 203.2 x 119.4 x 72.4 mm. The unit includes remote on/off, remote sense, ORing FETs, and current sharing up to four units. Efficiency ranges from 87% to 92%. It meets IEC/UL/CSA/EN60601-1 medical safety standards and EN55011-B EMI limits. Hold-up time is 20ms at 115VAC input. Convection operation derates linearly to 35% load from 40°C to 70°C; forced air to 50% load from 50°C to 70°C. A 5V/0.25A standby output and 12V/1A fan drive are included. Operating temperature is 0°C to +70°C, and warranty is two years.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CSS500-30/SI - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CSS500-30/SI
AC-DC Power Supplies CSS500-30/SI
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-CSS500-30/SI-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-CSS500-30/SI-ND
AC DC Converters 285-CSS500-30/SI-ND
Open Frame AC DC Converters 1 Output 30V 12A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 30V 12A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Conv, Open Frame, 1 O/p, 500W, 16.67A, 30V; No. Of Outputs Tdk-Lambda - 24T7699 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Open Frame, 1 O/p, 500W, 16.67A, 30V; No. Of Outputs Tdk-Lambda
24T7699
Ac-Dc Conv, Open Frame, 1 O/p, 500W, 16.67A, 30V; No. Of Outputs Tdk-Lambda 24T7699
AC-DC CONV, OPEN FRAME, 1 O/P, 500W, 16.67A, 30V; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Voltage - Output 1:30V; Product Range:CSS500 Series; Approvals / Standards:EN 60601; Height:41.402mm; Length:228.6mm RoHS Compliant: Yes

AC-DC CONV, OPEN FRAME, 1 O/P, 500W, 16.67A, 30V; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Voltage - Output 1:30V; Product Range:CSS500 Series; Approvals / Standards:EN 60601; Height:41.402mm; Length:228.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CSS500-30/SI 285-CSS500-30/SI-ND 24T7699
Product Name AC-DC Power Supplies AC DC Converters Ac-Dc Conv, Open Frame, 1 O/p, 500W, 16.67A, 30V; No. Of Outputs Tdk-Lambda
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Features Medical and Industrial certifications Industry standard footprint Dual input fuses
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS600M-28/EF - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
4 suppliers
AC-DC Power Supplies - CSS500-54/SI - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
High Voltage Power Supplies - 500A-20KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC-DC Power Supplies - CPFE1000FI-28/PH - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers