The 500A series is a high-voltage capacitor charging power supply designed for OEM applications, providing output voltages from 1kV to 40kV with a continuous DC power rating of 500W and peak pulse charging power of 550J/sec. The 500A-3kV-POS variant features a fixed positive polarity output at 3kV, air-cooled compact packaging measuring 146mm wide, 141mm high, and 361mm deep, and weighs 8lbs (3.6kg) without Active PFC. It supports selectable 110V or 230VAC input, offers remote control via a 15-pin D-sub connector, and meets UL60601-1 medical safety standards. Output is delivered via RG58/U coaxial cable with MHV connector. Efficiency exceeds 85% at full load, with stability of ±0.2% per hour after warm-up and pulse-to-pulse repeatability of ±0.2% up to 300Hz. Storage and operating temperature ranges are -40°C to +85°C and -20°C to +45°C, respectively.
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 500A-3KV-POS |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage; Medical Power Supply |
| Technology | Switching Power Supply |
| Features | Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled |
| Operating Temperature | -20 to 45 C (-4 to 113 F) |
| Regulatory Compliance | IEC60601-1 EN60601-1 UL60601-1 |