TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK28X7R1C334KR006

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK28X7R1C334KR006 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK28X7R1C334KR006
Multilayer Ceramic Capacitor with Radial Leads FK28X7R1C334KR006
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - FK28X7R1C334KR006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK28X7R1C334KR006-ND
Ceramic Capacitors FK28X7R1C334KR006-ND
0.33µF ±10% 16V Ceramic Capacitor X7R Radial

0.33µF ±10% 16V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FK28X7R1C334KR006 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FK28X7R1C334KR006
Capacitors - Ceramic Capacitors FK28X7R1C334KR006
CAP CER 0.33UF 16V X7R RADIAL

CAP CER 0.33UF 16V X7R RADIAL

Supplier's Site
Ceramic Capacitors - FK28X7R1C334KR006 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK28X7R1C334KR006
Ceramic Capacitors FK28X7R1C334KR006
CAP CER 0.33UF 16V X7R RADIAL

CAP CER 0.33UF 16V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number FK28X7R1C334KR006 FK28X7R1C334KR006-ND FK28X7R1C334KR006 FK28X7R1C334KR006
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Single-Layer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers