TDK U.S.A. Corporation Ceramic Capacitors FG24X7S2A474KRT06

Description
0.47µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
0.47µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173390-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173390-1-ND
Ceramic Capacitors 445-173390-1-ND
0.47µF ±10% 100V Ceramic Capacitor X7S Radial

0.47µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173390-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173390-3-ND
Ceramic Capacitors 445-173390-3-ND
0.47µF ±10% 100V Ceramic Capacitor X7S Radial

0.47µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-173390-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C193U063BB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers