Cornell Dubilier Ceramic Capacitors CK06BX274K

Description
0.27µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
0.27µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CK06BX274K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK06BX274K-ND
Ceramic Capacitors CK06BX274K-ND
0.27µF ±10% 50V Ceramic Capacitor BX Radial

0.27µF ±10% 50V Ceramic Capacitor BX Radial

Buy Now Datasheet
Ceramic Capacitors - CK06BX274K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK06BX274K
Ceramic Capacitors CK06BX274K
CAP CER 0.27UF 50V 10% RADIAL

CAP CER 0.27UF 50V 10% RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CK06BX274K-ND CK06BX274K
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2700 microF 0.2700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH160K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details