TDK U.S.A. Corporation Ceramic Capacitors FG18X7R1A155KRT06

Description
1.5µF ±10% 10V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1.5µF ±10% 10V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173259-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173259-3-ND
Ceramic Capacitors 445-173259-3-ND
1.5µF ±10% 10V Ceramic Capacitor X7R Radial

1.5µF ±10% 10V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173259-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173259-1-ND
Ceramic Capacitors 445-173259-1-ND
1.5µF ±10% 10V Ceramic Capacitor X7R Radial

1.5µF ±10% 10V Ceramic Capacitor X7R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-173259-3-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021318 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers