16MHz Ceramic Resonator ±0.3% 100 Ohms -40°C ~ 85°C Through Hole
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resonators | Resonators |
| Product Number | FCR16.0M2GT-ND | FCR16.0M2GT |
| Product Name | Resonators | Resonators |
| Resonator Type | Ceramic | Ceramic |
| Package / Form Factor | Through Hole; Radial - 2 Lead, 5.00mm Pitch | Through Hole |
| Features / Standards | Lead-Free |