ECS Inc. International Resonators ZTBF455E

Description
455kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
455kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - XC1834TR-ND - DigiKey
Thief River Falls, MN, United States
Resonators
XC1834TR-ND
Resonators XC1834TR-ND
455kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Surface Mount

455kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - ZTBF455E - 036798-ZTBF455E - Win Source Electronics
Laguna Hills, CA, United States
Resonators - ZTBF455E
036798-ZTBF455E
Resonators - ZTBF455E 036798-ZTBF455E
Manufacturer: ECS Inc. Win Source Part Number: 036798-ZTBF455E Packaging: Reel - TR Type: Ceramic Mounting: SMD (SMT) Frequency: 455kHz Height: 0.354" (9.00mm) Frequency Stability: ±0.3% Frequency Tolerance: ±2kHz Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C Dimension: 0.276" L x 0.138" W (7.00mm x 3.50mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ECS Inc.
Win Source Part Number: 036798-ZTBF455E
Packaging: Reel - TR
Type: Ceramic
Mounting: SMD (SMT)
Frequency: 455kHz
Height: 0.354" (9.00mm)
Frequency Stability: ±0.3%
Frequency Tolerance: ±2kHz
Categories: Crystals, Oscillators, Resonators
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C
Dimension: 0.276" L x 0.138" W (7.00mm x 3.50mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Resonators ZTBF455E
CERAMIC RES 455.0000KHZ SMD

CERAMIC RES 455.0000KHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number XC1834TR-ND 036798-ZTBF455E ZTBF455E
Product Name Resonators Resonators - ZTBF455E Resonators
Resonator Type Ceramic Ceramic; Ceramic Ceramic
Package / Form Factor Surface Mount; 2-SMD, Non-Standard Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCE-3225 50MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details
Resonators - 50-ECS-SR1-7.37-BTR-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
ABM8G MHz Crystal - ABM8G-14.7456MHZ-4Y-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 14.75 MHz
Frequency Stability 30 ppm
View Details
6 suppliers