Interquip Electronics Co., Ltd. Resonator SMCE-1612 40MHz

Description
SMCE-1612 40MHz 8pf 10ppm
Request a Quote
Description
SMCE-1612 40MHz 8pf 10ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonator - SMCE-1612 40MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
SMCE-1612 40MHz 8pf 10ppm

SMCE-1612 40MHz 8pf 10ppm

Supplier's Site

Technical Specifications

  Interquip Electronics Co., Ltd.
Product Category Resonators
Product Number SMCE-1612 40MHz
Product Name Resonator
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details