TDK U.S.A. Corporation RF and Wireless - RF Multiplexers DPX255925DT-5045F3

Description
Win Source Part Number: 1373260-DPX255925DT- 5045F3 Category: RF and Wireless - RF Multiplexers Fake Threat In the Open Market: 31 pct. Type: Diplexer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric), 9 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 ECCN: EAR99 Frequency Bands (Low / High): 617MHz ~ 2.69GHz / 3.3GHz ~ 5.925GHz Low Band Attenuation (min / max dB): 28.00dB / 32.00dB High Band Attenuation (min / max dB): 30.00dB / 33.00dB
Request a Quote Datasheet
Description
Win Source Part Number: 1373260-DPX255925DT- 5045F3 Category: RF and Wireless - RF Multiplexers Fake Threat In the Open Market: 31 pct. Type: Diplexer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric), 9 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 ECCN: EAR99 Frequency Bands (Low / High): 617MHz ~ 2.69GHz / 3.3GHz ~ 5.925GHz Low Band Attenuation (min / max dB): 28.00dB / 32.00dB High Band Attenuation (min / max dB): 30.00dB / 33.00dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Multiplexers - DPX255925DT-5045F3 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Multiplexers
DPX255925DT-5045F3
RF and Wireless - RF Multiplexers DPX255925DT-5045F3
Win Source Part Number: 1373260-DPX255925DT- 5045F3 Category: RF and Wireless - RF Multiplexers Fake Threat In the Open Market: 31 pct. Type: Diplexer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric), 9 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 ECCN: EAR99 Frequency Bands (Low / High): 617MHz ~ 2.69GHz / 3.3GHz ~ 5.925GHz Low Band Attenuation (min / max dB): 28.00dB / 32.00dB High Band Attenuation (min / max dB): 30.00dB / 33.00dB

Win Source Part Number: 1373260-DPX255925DT-5045F3
Category: RF and Wireless - RF Multiplexers
Fake Threat In the Open Market: 31 pct.
Type: Diplexer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric), 9 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
ECCN: EAR99
Frequency Bands (Low / High): 617MHz ~ 2.69GHz / 3.3GHz ~ 5.925GHz
Low Band Attenuation (min / max dB): 28.00dB / 32.00dB
High Band Attenuation (min / max dB): 30.00dB / 33.00dB

Buy Now Datasheet
RF Multiplexers - 445-DPX255925DT-5045F3TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 617MHz ~ 2.69GHz / 3.3GHz ~ 5.925GHz 1008 (2520 Metric), 9 PC Pad

RF Diplexer 617MHz ~ 2.69GHz / 3.3GHz ~ 5.925GHz 1008 (2520 Metric), 9 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-DPX255925DT-5045F3DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 617MHz ~ 2.69GHz / 3.3GHz ~ 5.925GHz 1008 (2520 Metric), 9 PC Pad

RF Diplexer 617MHz ~ 2.69GHz / 3.3GHz ~ 5.925GHz 1008 (2520 Metric), 9 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-DPX255925DT-5045F3CT-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 617MHz ~ 2.69GHz / 3.3GHz ~ 5.925GHz 1008 (2520 Metric), 9 PC Pad

RF Diplexer 617MHz ~ 2.69GHz / 3.3GHz ~ 5.925GHz 1008 (2520 Metric), 9 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number DPX255925DT-5045F3 445-DPX255925DT-5045F3TR-ND
Product Name RF and Wireless - RF Multiplexers RF Multiplexers
Device Type Multiplexer Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

880-915MHz and 925-960MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(GSM35)-2S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
Passive MMIC DC-6 / 9-26.5 GHz Diplexer/Reflectionless Filter - MDPX-0609BH - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to 26500 MHz
View Details
Triplexer - 5o41116760 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details
RF Multiplexers - 3157-ZDSS-3G4G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 10 dB
View Details