Mini-Circuits RF Multiplexers ZDSS-3G4G-S+

Description
DIPLEXER / SMA / ROHS
Request a Quote Datasheet
Description
DIPLEXER / SMA / ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 3157-ZDSS-3G4G-S+-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
3157-ZDSS-3G4G-S+-ND
RF Multiplexers 3157-ZDSS-3G4G-S+-ND
DIPLEXER / SMA / ROHS

DIPLEXER / SMA / ROHS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 3157-ZDSS-3G4G-S+-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

1850-1915MHz and 1950-1995MHz N-Female Coaxial Cavity Diplexer Rated at 150 Watts (CW) - HRT-DX(GSM25)-1N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 0.7000 dB
View Details
100-175 MHz / 225-520 MHz LC Diplexer - AE175-225D5460 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
Duplexer - 5o40140730 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details
RF Multiplexers - 3157-ZDSS-K10G13G+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module
Return Loss 10 to 14 dB
View Details
2 suppliers