RF Diplexer 1.57GHz ~ 1.58GHz / 2.4GHz ~ 2.5GHz 1008 (2520 Metric), 8 PC Pad
RF Diplexer 1.57GHz ~ 1.58GHz / 2.4GHz ~ 2.5GHz 1008 (2520 Metric), 8 PC Pad
DIPLEXER, BLUETOOTH, GPS, FULL REEL; No. of Pins:9 Pin; Filter Case Style:1008 [2520 Metric]; Diplexer Applications:Bluetoo
DIPLEXER, BLUETOOTH, GPS; No. of Pins:9 Pin; Filter Case Style:1008 [2520 Metric]; Diplexer Applications:Bluetoo
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | 445-15628-2-ND | 08X4167 |
| Product Name | RF Multiplexers | Diplexer, Bluetooth, Gps, Full Reel; No. Of Pins Tdk |
| Device Type | Diplexer | Diplexer |
| Package Type | Surface Mount; 1008 (2520 Metric), 8 PC Pad | |
| Return Loss | 22 to 23 dB |