The TP-5060 is a triplexer designed to combine or split signals at fundamental, second, and third harmonic frequencies, using low-pass, bandpass, and high-pass filters to pass DC bias between the low-frequency port and the common port. It operates over frequency ranges of 5.0 to 6.0 GHz, 10.0 to 12.0 GHz, and 15.0 to 18.0 GHz, with typical insertion loss of 0.5 dB, 1.0 dB, and 1.0 dB at the minimum frequencies and 0.8 dB, 1.3 dB, and 1.3 dB at the maximum frequencies. It handles up to 20 W CW power and uses 2.92mm female connectors.
Maury’s line of diplexers (DP-series) and triplexers (TP-series) are designed for applications which require combining/ splitting signals at or around harmonic frequencies (nFo) and are connectorized for design-in and test and measurement applications. DP-series diplexers are designed using low-pass and high-pass filters and pass bias between the low-frequency (or Fo) port and the common (or DUT) port. TP-series triplexers are designed using low-pass, bandpass and high-pass filters and pass bias between the low-frequency (or Fo) port and the common (or DUT) port.
| Maury Microwave | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | TP-5060 |
| Product Name | Multiplexer |
| Device Type | Multiplexer |