5o.com Duplexer 5o402901200

Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o402901200 is a duplexer designed for mobile, public safety, military, space, and commercial communication systems operating in the 449 to 485 MHz range. It features two channels with insertion loss of 1.0 dB for CH1 (449-452 MHz) and 0.6 dB for CH2 (470-485 MHz), and a minimum isolation of 65 dB across both bands. The part has a VSWR of 1.3, 50 Ω impedance, and supports 50 W power with an operating temperature range of -40 to +85°C. It is housed in a 290 × 120 × 49 mm black enclosure with SMA or N female connectors depending on variant. The unit meets standard industry requirements for its application range.

Datasheet Summary
Powered by GS/AI

The 5o402901200 is a duplexer designed for mobile, public safety, military, space, and commercial communication systems operating in the 449 to 485 MHz range. It features two channels with insertion loss of 1.0 dB for CH1 (449-452 MHz) and 0.6 dB for CH2 (470-485 MHz), and a minimum isolation of 65 dB across both bands. The part has a VSWR of 1.3, 50 Ω impedance, and supports 50 W power with an operating temperature range of -40 to +85°C. It is housed in a 290 × 120 × 49 mm black enclosure with SMA or N female connectors depending on variant. The unit meets standard industry requirements for its application range.

Suppliers

Company
Product
Description
Supplier Links
Duplexer - 5o402901200 - 5o.com
Guangdong, China
Duplexer
5o402901200
Duplexer 5o402901200
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 5o402901200
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o40951150 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 0.8000 dB
View Details
Duplexer - 5o40621120 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
Duplexer - 5o402451650 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2 dB
View Details
Duplexer - 5o401211590 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; SMA
Insertion Loss 2 dB
View Details