Chengdu Filter Technology Co., Ltd. 452-457.457MHz and 462-467.475MHz SMA-Female Coaxial Cavity Diplexer Rated at 60 Watts (CW) HRT-DX(455/465)-1423S

Description
The HRT-DX(455/465)-1423 S is a cavity diplexer. The pass band is 452-457.475MHz and 462-467.475MHz.lt has excellent isolation ≥45dB@452-457.475MHz and 462-467.475MHz. It has a maximum insertion loss of 2.5dB. The diplexer has SMA-Female 50ohms connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature RX Freq. Range : 452-457.457 MHz Tx Freq. Range : 462-467.475 MHz Insertion Loss : 2.5 dB Return Loss : 15 dB Rejection : TBD Rejection : TBD Isolation : ≥45dB@452-457.457MHz ,462-467.475MHz Power : 30 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 157*81*63 mm Finishing : Paint Black More details can be seen in data sheet.
Request a Quote Datasheet
Description
The HRT-DX(455/465)-1423 S is a cavity diplexer. The pass band is 452-457.475MHz and 462-467.475MHz.lt has excellent isolation ≥45dB@452-457.475MHz and 462-467.475MHz. It has a maximum insertion loss of 2.5dB. The diplexer has SMA-Female 50ohms connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature RX Freq. Range : 452-457.457 MHz Tx Freq. Range : 462-467.475 MHz Insertion Loss : 2.5 dB Return Loss : 15 dB Rejection : TBD Rejection : TBD Isolation : ≥45dB@452-457.457MHz ,462-467.475MHz Power : 30 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 157*81*63 mm Finishing : Paint Black More details can be seen in data sheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
452-457.457MHz and 462-467.475MHz SMA-Female Coaxial Cavity Diplexer Rated at 60 Watts (CW) - HRT-DX(455/465)-1423S - Chengdu Filter Technology Co., Ltd.
Chengdu, China
452-457.457MHz and 462-467.475MHz SMA-Female Coaxial Cavity Diplexer Rated at 60 Watts (CW)
HRT-DX(455/465)-1423S
452-457.457MHz and 462-467.475MHz SMA-Female Coaxial Cavity Diplexer Rated at 60 Watts (CW) HRT-DX(455/465)-1423S
The HRT-DX(455/465)-1423 S is a cavity diplexer. The pass band is 452-457.475MHz and 462-467.475MHz.lt has excellent isolation ≥45dB@452-457.475MHz and 462-467.475MHz. It has a maximum insertion loss of 2.5dB. The diplexer has SMA-Female 50ohms connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature RX Freq. Range : 452-457.457 MHz Tx Freq. Range : 462-467.475 MHz Insertion Loss : 2.5 dB Return Loss : 15 dB Rejection : TBD Rejection : TBD Isolation : ≥45dB@452-457.457MHz ,462-467.475MHz Power : 30 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 157*81*63 mm Finishing : Paint Black More details can be seen in data sheet.

The HRT-DX(455/465)-1423S is a cavity diplexer. The pass band is 452-457.475MHz and 462-467.475MHz.lt has excellent isolation ≥45dB@452-457.475MHz and 462-467.475MHz. It has a maximum insertion loss of 2.5dB. The diplexer has SMA-Female 50ohms connectors.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature

RX Freq. Range : 452-457.457 MHz

Tx Freq. Range : 462-467.475 MHz

Insertion Loss : 2.5 dB

Return Loss : 15 dB

Rejection : TBD

Rejection : TBD

Isolation : ≥45dB@452-457.457MHz,462-467.475MHz

Power : 30 W cw

Operating Temp. : -40℃ to +70℃

Dimension L*W*H : 157*81*63 mm

Finishing : Paint Black

More details can be seen in data sheet.

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number HRT-DX(455/465)-1423S
Product Name 452-457.457MHz and 462-467.475MHz SMA-Female Coaxial Cavity Diplexer Rated at 60 Watts (CW)
Device Type Diplexer
Connectors SMA
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

880-915MHz and 925-960MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(GSM35)-2S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
1850-1915MHz and 1950-1995MHz N-Female Coaxial Cavity Diplexer Rated at 150 Watts (CW) - HRT-DX(GSM25)-1N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 0.7000 dB
View Details
1600-2000MHz and 2150-2400MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1600/2400)-1099S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details
1850-1950MHz and 2200-2500MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1750/2350)-271SA - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details