TDK U.S.A. Corporation RF Multiplexers DPX167125DT-8197B1

Description
2.4-2.5GHz W-LAN&BT/5-7GHz W-LAN
Request a Quote Datasheet
Description
2.4-2.5GHz W-LAN&BT/5-7GHz W-LAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-DPX167125DT-8197B1DKR-ND - DigiKey
Thief River Falls, MN, United States
2.4-2.5GHz W-LAN&BT/5-7GHz W-LAN

2.4-2.5GHz W-LAN&BT/5-7GHz W-LAN

Buy Now Datasheet
RF Multiplexers - 445-DPX167125DT-8197B1TR-ND - DigiKey
Thief River Falls, MN, United States
2.4-2.5GHz W-LAN&BT/5-7GHz W-LAN

2.4-2.5GHz W-LAN&BT/5-7GHz W-LAN

Buy Now Datasheet
RF Multiplexers - 445-DPX167125DT-8197B1CT-ND - DigiKey
Thief River Falls, MN, United States
2.4-2.5GHz W-LAN&BT/5-7GHz W-LAN

2.4-2.5GHz W-LAN&BT/5-7GHz W-LAN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 445-DPX167125DT-8197B1DKR-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o4088620 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
Multiplexer - DP-1015 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
45-75 MHz / 100-512 MHz / 860-886 MHz / 904-926 MHz Quadplexer - AE60-306-873-915QP8358 - Anatech Electronics, Inc.
Specs
Device Type Quadplexer
Package Type Connectorized; SMA(F)
Connectors N/A
View Details
Triplexer 850 to 3000MHz - UIYTX10086A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details