The TP-2631 is a triplexer designed to combine or split signals at harmonic frequencies using low-pass, bandpass, and high-pass filters, with DC bias passed between the low-frequency port and the common port. It operates over frequency ranges of 2.20-2.65 GHz, 4.40-5.30 GHz, and 6.60-7.95 GHz, with typical insertion losses of 0.3 dB, 1.7 dB, and 1.8 dB at the minimum frequencies and 0.4 dB, 1.7 dB, and 1.4 dB at the maximum frequencies. It handles up to 100 W CW power and uses SMA female connectors.
Maury’s line of diplexers (DP-series) and triplexers (TP-series) are designed for applications which require combining/ splitting signals at or around harmonic frequencies (nFo) and are connectorized for design-in and test and measurement applications. DP-series diplexers are designed using low-pass and high-pass filters and pass bias between the low-frequency (or Fo) port and the common (or DUT) port. TP-series triplexers are designed using low-pass, bandpass and high-pass filters and pass bias between the low-frequency (or Fo) port and the common (or DUT) port.
| Maury Microwave | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | TP-2631 |
| Product Name | Multiplexer |
| Device Type | Multiplexer |