Marki Microwave LLC DPXN-3, Diplexer DPXN-3

Description
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-3 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1.2 dB with rejection typically exceeding 25 dB. Besides being ideal for transmitter/receiver applications, the DPX-3 can also be used as an excellent non-reflective low pass (or high pass) filter for systems requiring broadband 50Ω impedance match (such as mixers).
Request a Quote Datasheet
Description
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-3 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1.2 dB with rejection typically exceeding 25 dB. Besides being ideal for transmitter/receiver applications, the DPX-3 can also be used as an excellent non-reflective low pass (or high pass) filter for systems requiring broadband 50Ω impedance match (such as mixers).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DPXN-3, Diplexer - DPXN-3 - Marki Microwave LLC
Morgan Hill, CA, United States
DPXN-3, Diplexer
DPXN-3
DPXN-3, Diplexer DPXN-3
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-3 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1.2 dB with rejection typically exceeding 25 dB. Besides being ideal for transmitter/receiver applications, the DPX-3 can also be used as an excellent non-reflective low pass (or high pass) filter for systems requiring broadband 50Ω impedance match (such as mixers).

Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-3 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1.2 dB with rejection typically exceeding 25 dB. Besides being ideal for transmitter/receiver applications, the DPX-3 can also be used as an excellent non-reflective low pass (or high pass) filter for systems requiring broadband 50Ω impedance match (such as mixers).

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DPXN-3
Product Name DPXN-3, Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

DPXN-2, Diplexer - DPXN-2 - Marki Microwave LLC
Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to ? MHz
View Details
MDPX-0407, Passive MMIC DC-4 GHz Diplexer/Reflectionless Filter - MDPX-0407 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to 4000 MHz
View Details
MDPX-0609CH, Passive MMIC 9 - 26.5 GHz Diplexer/Reflectionless Filter - MDPX-0609CH - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type bare-die
RX (Low) 9000 to 26500 MHz
View Details
DPX-1-2, Diplexer - DPX-1-2 - Marki Microwave LLC
Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to ? MHz
View Details