TDK U.S.A. Corporation RF Multiplexers DPX161576DT-8011B1

Description
RF Diplexer 806MHz ~ 941MHz / 1574.42MHz ~ 1576.42MHz 0603 (1608 Metric), 6 Lead
Request a Quote Datasheet
Description
RF Diplexer 806MHz ~ 941MHz / 1574.42MHz ~ 1576.42MHz 0603 (1608 Metric), 6 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-3979-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-3979-2-ND
RF Multiplexers 445-3979-2-ND
RF Diplexer 806MHz ~ 941MHz / 1574.42MHz ~ 1576.42MHz 0603 (1608 Metric), 6 Lead

RF Diplexer 806MHz ~ 941MHz / 1574.42MHz ~ 1576.42MHz 0603 (1608 Metric), 6 Lead

Buy Now Datasheet
RF Multiplexers - 445-3979-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-3979-1-ND
RF Multiplexers 445-3979-1-ND
RF Diplexer 806MHz ~ 941MHz / 1574.42MHz ~ 1576.42MHz 0603 (1608 Metric), 6 Lead

RF Diplexer 806MHz ~ 941MHz / 1574.42MHz ~ 1576.42MHz 0603 (1608 Metric), 6 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 445-3979-2-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric), 6 Lead
Return Loss 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 300 to 380MHz - UIYDX275200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors Type N; 7/16
Insertion Loss 0.5000 dB
View Details
MDPX-0407, Passive MMIC DC-4 GHz Diplexer/Reflectionless Filter - MDPX-0407 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to 4000 MHz
View Details
Duplexer - 5o40140650 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
Multiplexer - DP-2232 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details