Marki Microwave LLC MDPX-0407, Passive MMIC DC-4 GHz Diplexer/Reflectionless Filter MDPX-0407

Description
The MDPX-0407 is a broadband passive MMIC diplexer, a combination high pass and loss pass filter, capable of multiplexing low frequency DC to 4 GHz and high frequency 7 to 26.5 GHz signals. It can also be used as a reflectionless high pass or low pass filter when terminated with an internal/external 50 Ohm load. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MDPX-0407 is available as a connectorized module and as wire bondable die. Low unit to unit variation allows for accurate simulations using the provided S3P file taken from measured production units.
Request a Quote Datasheet
Description
The MDPX-0407 is a broadband passive MMIC diplexer, a combination high pass and loss pass filter, capable of multiplexing low frequency DC to 4 GHz and high frequency 7 to 26.5 GHz signals. It can also be used as a reflectionless high pass or low pass filter when terminated with an internal/external 50 Ohm load. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MDPX-0407 is available as a connectorized module and as wire bondable die. Low unit to unit variation allows for accurate simulations using the provided S3P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MDPX-0407, Passive MMIC DC-4 GHz Diplexer/Reflectionless Filter - MDPX-0407 - Marki Microwave LLC
Morgan Hill, CA, United States
MDPX-0407, Passive MMIC DC-4 GHz Diplexer/Reflectionless Filter
MDPX-0407
MDPX-0407, Passive MMIC DC-4 GHz Diplexer/Reflectionless Filter MDPX-0407
The MDPX-0407 is a broadband passive MMIC diplexer, a combination high pass and loss pass filter, capable of multiplexing low frequency DC to 4 GHz and high frequency 7 to 26.5 GHz signals. It can also be used as a reflectionless high pass or low pass filter when terminated with an internal/external 50 Ohm load. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MDPX-0407 is available as a connectorized module and as wire bondable die. Low unit to unit variation allows for accurate simulations using the provided S3P file taken from measured production units.

The MDPX-0407 is a broadband passive MMIC diplexer, a combination high pass and loss pass filter, capable of multiplexing low frequency DC to 4 GHz and high frequency 7 to 26.5 GHz signals. It can also be used as a reflectionless high pass or low pass filter when terminated with an internal/external 50 Ohm load. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MDPX-0407 is available as a connectorized module and as wire bondable die. Low unit to unit variation allows for accurate simulations using the provided S3P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number MDPX-0407
Product Name MDPX-0407, Passive MMIC DC-4 GHz Diplexer/Reflectionless Filter
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

MDPX-0305PSM-1, Passive MMIC 3GHz Diplexer/Reflectionless Filter - MDPX-0305PSM-1 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 3000 MHz
View Details
DPX-3-2, Diplexer - DPX-3-2 - Marki Microwave LLC
Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 3100 MHz
View Details
DPX-9516, Broadband Diplexer 16 - 32 Ghz - DPX-9516 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 16000 to 32000 MHz
View Details
MDPX-0710, Passive MMIC 7 GHz Diplexer - MDPX-0710 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to 7000 MHz
View Details