The DP-2232 is a diplexer designed to combine or split signals at fundamental frequencies of 2.20-3.20 GHz and second harmonics of 4.40-6.40 GHz, with typical insertion loss of 0.4 dB at Fmin and 0.7 dB at Fmax on the high-band port, and 1.4 dB at Fmin and 0.7 dB at Fmax on the low-band port. It supports up to 100 W CW power handling and features SMA female connectors. The device passes DC bias between the low-frequency and common ports. Built using low-pass and high-pass filters, it is connectorized for design-in and test applications.
Maury’s line of diplexers (DP-series) and triplexers (TP-series) are designed for applications which require combining/ splitting signals at or around harmonic frequencies (nFo) and are connectorized for design-in and test and measurement applications. DP-series diplexers are designed using low-pass and high-pass filters and pass bias between the low-frequency (or Fo) port and the common (or DUT) port. TP-series triplexers are designed using low-pass, bandpass and high-pass filters and pass bias between the low-frequency (or Fo) port and the common (or DUT) port.
| Maury Microwave | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | DP-2232 |
| Product Name | Multiplexer |
| Device Type | Multiplexer |