TDK U.S.A. Corporation RF Filters DEA252593BT-2074A3

Description
2.593GHz Center Frequency Band Pass RF Filter (Radio Frequency) 194MHz Bandwidth 1.7dB 1008 (2520 Metric), 4 PC Pad
Request a Quote Datasheet
Description
2.593GHz Center Frequency Band Pass RF Filter (Radio Frequency) 194MHz Bandwidth 1.7dB 1008 (2520 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 445-3976-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-3976-2-ND
RF Filters 445-3976-2-ND
2.593GHz Center Frequency Band Pass RF Filter (Radio Frequency) 194MHz Bandwidth 1.7dB 1008 (2520 Metric), 4 PC Pad

2.593GHz Center Frequency Band Pass RF Filter (Radio Frequency) 194MHz Bandwidth 1.7dB 1008 (2520 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-3976-1-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-3976-1-ND
RF Filters 445-3976-1-ND
2.593GHz Center Frequency Band Pass RF Filter (Radio Frequency) 194MHz Bandwidth 1.7dB 1008 (2520 Metric), 4 PC Pad

2.593GHz Center Frequency Band Pass RF Filter (Radio Frequency) 194MHz Bandwidth 1.7dB 1008 (2520 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-3976-6-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-3976-6-ND
RF Filters 445-3976-6-ND
2.593GHz Center Frequency Band Pass RF Filter (Radio Frequency) 194MHz Bandwidth 1.7dB 1008 (2520 Metric), 4 PC Pad

2.593GHz Center Frequency Band Pass RF Filter (Radio Frequency) 194MHz Bandwidth 1.7dB 1008 (2520 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTER BANDPASS 2.593GHZ 1008

RF FILTER BANDPASS 2.593GHZ 1008

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 445-3976-2-ND DEA252593BT-2074A3
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass; Band Pass
Fc 2593 MHz 2593 MHz
Bandwidth 194000 kHz 194000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

L5 Low Loss GPS SAW Filter - QPQ1062 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1161 to 1192 MHz
View Details
Specs
Filter Type Band Reject
Fc 0.0 to 5000 MHz
Insertion Loss 3 dB
View Details
Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details